AVX Corporation Capacitance Kyocera Avx 04023J1R0BBSTR.

Description
Capacitance:1pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Qualification:-; MSL:-; Case Size:0402 RoHS Compliant: Yes
Description
Capacitance:1pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Qualification:-; MSL:-; Case Size:0402 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 28AC6096 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
28AC6096
Capacitance Kyocera Avx 28AC6096
Capacitance:1pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Qualification:-; MSL:-; Case Size:0402 RoHS Compliant: Yes

Capacitance:1pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Qualification:-; MSL:-; Case Size:0402 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6096
Product Name Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers