Kyocera Corporation Thin Film Capacitors 04023J0R7PBSTR

Description
0.7pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.7pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-4397-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4397-2-ND
Thin Film Capacitors 478-4397-2-ND
0.7pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.7pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4397-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4397-1-ND
Thin Film Capacitors 478-4397-1-ND
0.7pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.7pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4397-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4397-6-ND
Thin Film Capacitors 478-4397-6-ND
0.7pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.7pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 04023J0R7PBSTR - 1000094-04023J0R7PBSTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 04023J0R7PBSTR
1000094-04023J0R7PBSTR
Thin Film Capacitors - 04023J0R7PBSTR 1000094-04023J0R7PBSTR
Manufacturer: AVX Corporation Win Source Part Number: 1000094-04023J0R7PBS TR Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 25V Height - Seated (Max): 0.020" (0.50mm) Mounting: SMD (SMT) Capacitance: 0.7pF Tolerance: ±0.02pF Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1000094-04023J0R7PBSTR
Packaging: Reel - TR
Features: RF, High Q, Low Loss
Voltage Rating: 25V
Height - Seated (Max): 0.020" (0.50mm)
Mounting: SMD (SMT)
Capacitance: 0.7pF
Tolerance: ±0.02pF
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 04023J0R7PBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J0R7PBSTR
Hi-Q Thin Film Capacitors 04023J0R7PBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Singapore, Singapore
SMD 0.7pF 25V 0.02pF Capacitor
68-04023J0R7PBSTR
SMD 0.7pF 25V 0.02pF Capacitor 68-04023J0R7PBSTR
Cap Silicon 0.7pF 25V 0±30ppm/°C 0.02pF SMD 0402 125°C T/R Product overview: 04023J0R7PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.7pF, 25V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.7pF, 25V, 0.02pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J0R7PBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 0.7pF 25V 0±30ppm/°C 0.02pF SMD 0402 125°C T/R Product overview: 04023J0R7PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.7pF, 25V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.7pF, 25V, 0.02pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J0R7PBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 04023J0R7PBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04023J0R7PBSTR
Capacitors - Thin Film Capacitors 04023J0R7PBSTR
CAP THIN FILM 0.7PF 25V 0402

CAP THIN FILM 0.7PF 25V 0402

Supplier's Site
Ceramic Capacitor 0.7Pf, 25V, 0402 0.02Pf; Capacitance Kyocera Avx - 23M9764 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.7Pf, 25V, 0402 0.02Pf; Capacitance Kyocera Avx
23M9764
Ceramic Capacitor 0.7Pf, 25V, 0402 0.02Pf; Capacitance Kyocera Avx 23M9764
CERAMIC CAPACITOR 0.7PF, 25V, 0402 0.02pF; Capacitance:0.7pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CERAMIC CAPACITOR 0.7PF, 25V, 0402 0.02pF; Capacitance:0.7pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.7Pf, 25V, 0402 0.02Pf, Full Reel; Capacitance Kyocera Avx - 22K2901 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.7Pf, 25V, 0402 0.02Pf, Full Reel; Capacitance Kyocera Avx
22K2901
Ceramic Capacitor 0.7Pf, 25V, 0402 0.02Pf, Full Reel; Capacitance Kyocera Avx 22K2901
CERAMIC CAPACITOR 0.7PF, 25V, 0402 0.02pF, FULL REEL; Capacitance:0.7pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CERAMIC CAPACITOR 0.7PF, 25V, 0402 0.02pF, FULL REEL; Capacitance:0.7pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Thin Film Capacitors - 04023J0R7PBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J0R7PBSTR
Thin Film Capacitors 04023J0R7PBSTR
CAP THIN FILM 0.7PF 25V 0402

CAP THIN FILM 0.7PF 25V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4397-2-ND 478-4397-6-ND 1000094-04023J0R7PBSTR 04023J0R7PBSTR 68-04023J0R7PBSTR 04023J0R7PBSTR 23M9764 04023J0R7PBSTR
Product Name Thin Film Capacitors Thin Film Capacitors Thin Film Capacitors - 04023J0R7PBSTR Hi-Q Thin Film Capacitors SMD 0.7pF 25V 0.02pF Capacitor Capacitors - Thin Film Capacitors Ceramic Capacitor 0.7Pf, 25V, 0402 0.02Pf; Capacitance Kyocera Avx Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT) Surface Mount (SMT) Tape and Reel
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Tape and Reel Surface Mount Technology; 0402 (1005 Metric) Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Polymer Capacitor - 187XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers