Kyocera Corporation Thin Film Capacitors 04023J0R7BBWTR

Description
0.7pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote
Description
0.7pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Thin Film Capacitor 04023J0R7BBWTR from Win Source Electronics is part of the Accu-P® series, designed for high-frequency applications. It features a capacitance value of 0.7 pF and operates at a voltage rating of 25 V. This capacitor utilizes thin-film technology, which provides low equivalent series resistance (ESR) and high quality factor (Q), making it suitable for RF and microwave applications. The component is characterized by tight capacitance tolerances and minimal batch-to-batch variability, ensuring consistent performance. It is packaged in a reel with a quantity of 5000 units, and is compliant with ISO 9001 standards. The operating temperature range is from -55°C to +125°C, with a high insulation resistance of at least 10^11 ohms. This capacitor is ideal for use in cellular communications, satellite systems, and other high-frequency circuits.

Datasheet Summary
Powered by GS/AI

The Thin Film Capacitor 04023J0R7BBWTR from Win Source Electronics is part of the Accu-P® series, designed for high-frequency applications. It features a capacitance value of 0.7 pF and operates at a voltage rating of 25 V. This capacitor utilizes thin-film technology, which provides low equivalent series resistance (ESR) and high quality factor (Q), making it suitable for RF and microwave applications. The component is characterized by tight capacitance tolerances and minimal batch-to-batch variability, ensuring consistent performance. It is packaged in a reel with a quantity of 5000 units, and is compliant with ISO 9001 standards. The operating temperature range is from -55°C to +125°C, with a high insulation resistance of at least 10^11 ohms. This capacitor is ideal for use in cellular communications, satellite systems, and other high-frequency circuits.

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 04023J0R7BBWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
04023J0R7BBWTR-ND
Thin Film Capacitors 04023J0R7BBWTR-ND
0.7pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.7pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 04023J0R7BBWTR - 853180-04023J0R7BBWTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 04023J0R7BBWTR
853180-04023J0R7BBWTR
Thin Film Capacitors - 04023J0R7BBWTR 853180-04023J0R7BBWTR
Manufacturer: AVX Corporation Win Source Part Number: 853180-04023J0R7BBWT R Series: Accu-P® Features: 0.7 pF Thin Film Capacitor 25 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Affected HTSUS: 8532.29.0040

Manufacturer: AVX Corporation
Win Source Part Number: 853180-04023J0R7BBWTR
Series: Accu-P®
Features: 0.7 pF Thin Film Capacitor 25 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8532.29.0040

Buy Now Datasheet
Singapore, Singapore
SMD 0.7pF 25V 0.1pF Capacitor
68-04023J0R7BBWTR
SMD 0.7pF 25V 0.1pF Capacitor 68-04023J0R7BBWTR
Cap Silicon 0.7pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Product overview: 04023J0R7BBWTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.7pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.7pF, 25V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J0R7BBWTR can be used for catalog matching and distributor lookup.

Cap Silicon 0.7pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Product overview: 04023J0R7BBWTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.7pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.7pF, 25V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J0R7BBWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hi-Q Thin Film Capacitors - 04023J0R7BBWTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J0R7BBWTR
Hi-Q Thin Film Capacitors 04023J0R7BBWTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 04023J0R7BBWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04023J0R7BBWTR
Capacitors - Thin Film Capacitors 04023J0R7BBWTR
CAP THIN FILM 0.7PF 25V 0402

CAP THIN FILM 0.7PF 25V 0402

Supplier's Site
Capacitor,silicon,0.7Pf,25Vdc,.1-Pf Tol,.1+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 55J1571 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,silicon,0.7Pf,25Vdc,.1-Pf Tol,.1+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
55J1571
Capacitor,silicon,0.7Pf,25Vdc,.1-Pf Tol,.1+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 55J1571
Capacitor,Silicon,0. 7pF,25VDC,.1-pF Tol,.1+pf Tol,-30,30ppm-TC RoHS Compliant: No

Capacitor,Silicon,0.7pF,25VDC,.1-pF Tol,.1+pf Tol,-30,30ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 04023J0R7BBWTR-ND 853180-04023J0R7BBWTR 68-04023J0R7BBWTR 04023J0R7BBWTR 04023J0R7BBWTR 55J1571
Product Name Thin Film Capacitors Thin Film Capacitors - 04023J0R7BBWTR SMD 0.7pF 25V 0.1pF Capacitor Hi-Q Thin Film Capacitors Capacitors - Thin Film Capacitors Capacitor,silicon,0.7Pf,25Vdc,.1-Pf Tol,.1+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT) Tape and Reel
Mounting Style Surface Mount Technology Tape and Reel Surface Mount Technology; 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K050CS4-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
27PF 250V Capacitor - 60-060322500270FQTLSM - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers