AVX Corporation Connectors,Interconnects 04023J0R5BBSTR

Description
Manufacturer: AMIS Capacitance: 0.22μF Voltage Rating: 600V Package / Case: 8-UFDFN, CSP Tolerance (+ or -): 5% Height: 0.037" (0.95mm) Length: 0.50' (152.4mm) Termination Style: Solder Voltage Rating DC: 50V Category: Connectors,Interconn ects
Request a Quote Datasheet
Description
Manufacturer: AMIS Capacitance: 0.22μF Voltage Rating: 600V Package / Case: 8-UFDFN, CSP Tolerance (+ or -): 5% Height: 0.037" (0.95mm) Length: 0.50' (152.4mm) Termination Style: Solder Voltage Rating DC: 50V Category: Connectors,Interconn ects
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Capacitance: 0.22μF Voltage Rating: 600V Package / Case: 8-UFDFN, CSP Tolerance (+ or -): 5% Height: 0.037" (0.95mm) Length: 0.50' (152.4mm) Termination Style: Solder Voltage Rating DC: 50V Category: Connectors,Interconn ects

Manufacturer: AMIS
Capacitance: 0.22μF
Voltage Rating: 600V
Package / Case: 8-UFDFN, CSP
Tolerance (+ or -): 5%
Height: 0.037" (0.95mm)
Length: 0.50' (152.4mm)
Termination Style: Solder
Voltage Rating DC: 50V
Category: Connectors,Interconnects

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details