Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
Cap Silicon 0.5pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Product overview: 04023J0R5BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.5pF, 25V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J0R5BBSTR can be used for catalog matching and distributor lookup.
CAP THIN FILM 0.5PF 25V 0402
CAP THIN FILM 0.5PF 25V 0402
0.5pF Thin Film Capacitor 25V 0402 (1005 Metric)
CAP THIN FILM 0.5PF 25V 0402
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 04023J0R5BBSTR | 68-04023J0R5BBSTR | 478-04023J0R5BBSTRCT-ND | 478-04023J0R5BBSTRDKR-ND | 04023J0R5BBSTR |
| Product Name | Hi-Q Thin Film Capacitors | SMD 0.5pF 25V 0.1pF Capacitor | Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Capacitance Range | 5.00E-7 microF | 5.00E-7 microF | |||
| WVDC | 25 volts | 25 volts | 25 volts | ||
| Lead Style | Tape and Reel | Surface Mount (SMT) | Surface Mount (SMT) | ||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; 0402 (1005 Metric) | |
| Packing Method | Tape Reel | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |