AVX Corporation Thin Film Capacitors 04023J0R3BBSTR

Description
0.3pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.3pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 04023J0R3BBSTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
04023J0R3BBSTR-ND
Thin Film Capacitors 04023J0R3BBSTR-ND
0.3pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.3pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 04023J0R3BBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J0R3BBSTR
Hi-Q Thin Film Capacitors 04023J0R3BBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 04023J0R3BBSTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
04023J0R3BBSTR
Capacitors - Thin Film Capacitors 04023J0R3BBSTR
CAP THIN FILM 0.3PF 25V 0402

CAP THIN FILM 0.3PF 25V 0402

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 04023J0R3BBSTR-ND 04023J0R3BBSTR 04023J0R3BBSTR
Product Name Thin Film Capacitors Hi-Q Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT) Tape and Reel
Mounting Style Surface Mount Technology Tape and Reel Surface Mount Technology; 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers