AVX Corporation SMD 0.2pF 25V 0.05pF Capacitor 04023J0R2ABSTR

Description
Cap Silicon 0.2pF 25V 0±30ppm/°C 0.05pF SMD 0402 125°C T/R Product overview: 04023J0R2ABSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2pF, 25V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.2pF, 25V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J0R2ABSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Silicon 0.2pF 25V 0±30ppm/°C 0.05pF SMD 0402 125°C T/R Product overview: 04023J0R2ABSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2pF, 25V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.2pF, 25V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J0R2ABSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.2pF 25V 0.05pF Capacitor
68-04023J0R2ABSTR
SMD 0.2pF 25V 0.05pF Capacitor 68-04023J0R2ABSTR
Cap Silicon 0.2pF 25V 0±30ppm/°C 0.05pF SMD 0402 125°C T/R Product overview: 04023J0R2ABSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2pF, 25V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.2pF, 25V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J0R2ABSTR can be used for catalog matching and distributor lookup.

Cap Silicon 0.2pF 25V 0±30ppm/°C 0.05pF SMD 0402 125°C T/R Product overview: 04023J0R2ABSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2pF, 25V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.2pF, 25V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J0R2ABSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6982709 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6982709
MLCCs - Multilayer Ceramic Capacitors 6982709
KYOCERA AVX 04023J0R2ABSTR

KYOCERA AVX 04023J0R2ABSTR

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6982709P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6982709P
MLCCs - Multilayer Ceramic Capacitors 6982709P
KYOCERA AVX 04023J0R2ABSTR

KYOCERA AVX 04023J0R2ABSTR

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1676767 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1676767
MLCCs - Multilayer Ceramic Capacitors 1676767
KYOCERA AVX 04023J0R2ABSTR

KYOCERA AVX 04023J0R2ABSTR

Supplier's Site
Thin Film Capacitors - 478-13008-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-13008-2-ND
Thin Film Capacitors 478-13008-2-ND
0.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-13008-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-13008-6-ND
Thin Film Capacitors 478-13008-6-ND
0.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-13008-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-13008-1-ND
Thin Film Capacitors 478-13008-1-ND
0.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.2pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 04023J0R2ABSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J0R2ABSTR
Hi-Q Thin Film Capacitors 04023J0R2ABSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 04023J0R2ABSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J0R2ABSTR
Thin Film Capacitors 04023J0R2ABSTR
CAP THIN FILM 0.2PF 25V 0402

CAP THIN FILM 0.2PF 25V 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Richardson RFPD Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 68-04023J0R2ABSTR 6982709 6982709P 478-13008-2-ND 478-13008-6-ND 04023J0R2ABSTR 04023J0R2ABSTR
Product Name SMD 0.2pF 25V 0.05pF Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Thin Film Capacitors Thin Film Capacitors Hi-Q Thin Film Capacitors Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
WVDC 25 volts 25 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel
Technology Multilayer Multilayer Film Capacitors Film Capacitors Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML035MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1293-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers