Kyocera Corporation Ceramic Capacitor 4700Pf, 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04023D472KAT2A

Description
CERAMIC CAPACITOR 4700PF, 25V, X5R, 10%, 0402, FULL REEL; Capacitance:4700pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 4700PF, 25V, X5R, 10%, 0402, FULL REEL; Capacitance:4700pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4700Pf, 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 66M2303 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
66M2303
Ceramic Capacitor 4700Pf, 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 66M2303
CERAMIC CAPACITOR 4700PF, 25V, X5R, 10%, 0402, FULL REEL; Capacitance:4700pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF, 25V, X5R, 10%, 0402, FULL REEL; Capacitance:4700pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M2303
Product Name Ceramic Capacitor 4700Pf, 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details