Kyocera Corporation Cap, 1Uf, 25V, Mlcc, 0402; Capacitance Kyocera Avx 04023D105KAT2A

Description
CAP, 1UF, 25V, MLCC, 0402; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes
Datasheet
Description
CAP, 1UF, 25V, MLCC, 0402; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1Uf, 25V, Mlcc, 0402; Capacitance Kyocera Avx - 08AK4802 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 0402; Capacitance Kyocera Avx
08AK4802
Cap, 1Uf, 25V, Mlcc, 0402; Capacitance Kyocera Avx 08AK4802
CAP, 1UF, 25V, MLCC, 0402; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

CAP, 1UF, 25V, MLCC, 0402; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 25V, Mlcc, 0402; Capacitance Kyocera Avx - 08AK4803 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 0402; Capacitance Kyocera Avx
08AK4803
Cap, 1Uf, 25V, Mlcc, 0402; Capacitance Kyocera Avx 08AK4803
CAP, 1UF, 25V, MLCC, 0402; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

CAP, 1UF, 25V, MLCC, 0402; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08AK4802
Product Name Cap, 1Uf, 25V, Mlcc, 0402; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers