Kyocera Corporation Ceramic Capacitors 04023C821JAT2A

Description
820pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
820pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023C821JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023C821JAT2A-ND
Ceramic Capacitors 04023C821JAT2A-ND
820pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

820pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic, 820Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 56K4252 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 820Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
56K4252
Capacitor Ceramic, 820Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 56K4252
CAPACITOR CERAMIC, 820PF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:820pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

CAPACITOR CERAMIC, 820PF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:820pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 04023C821JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04023C821JAT2A
Capacitors - Ceramic Capacitors 04023C821JAT2A
CAP CER 820PF 25V X7R 0402

CAP CER 820PF 25V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 04023C821JAT2A-ND 56K4252 04023C821JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic, 820Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 337XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details