AVX Corporation MLCCs - Multilayer Ceramic Capacitors 04023C682KAT2A

Description
KYOCERA AVX 04023C682KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04023C682KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356729 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356729
MLCCs - Multilayer Ceramic Capacitors 1356729
KYOCERA AVX 04023C682KAT2A

KYOCERA AVX 04023C682KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1352512 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352512
MLCCs - Multilayer Ceramic Capacitors 1352512
KYOCERA AVX 04023C682KAT2A

KYOCERA AVX 04023C682KAT2A

Supplier's Site
Ceramic Capacitors - 04023C682KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023C682KAT2A
Ceramic Capacitors 04023C682KAT2A
CAP CER 6800PF 25V X7R 0402

CAP CER 6800PF 25V X7R 0402

Supplier's Site Datasheet
Ceramic Capacitor 6800Pf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx - 96M1119 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx
96M1119
Ceramic Capacitor 6800Pf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx 96M1119
CERAMIC CAPACITOR 6800PF, 25V, X7R, 10%, 0402; Capacitance:6800pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF, 25V, X7R, 10%, 0402; Capacitance:6800pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Cap, 6800Pf, 25V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 66AH8004 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 25V, Mlcc, 0402 Rohs Compliant Kyocera Avx
66AH8004
Cap, 6800Pf, 25V, Mlcc, 0402 Rohs Compliant Kyocera Avx 66AH8004
CAP, 6800PF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 6800PF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1356729 04023C682KAT2A 96M1119 66AH8004
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 6800Pf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx Cap, 6800Pf, 25V, Mlcc, 0402 Rohs Compliant Kyocera Avx
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701099 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details