AVX Corporation MLCCs - Multilayer Ceramic Capacitors 04023C682JAT2A

Description
KYOCERA AVX 04023C682JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04023C682JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1352511 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352511
MLCCs - Multilayer Ceramic Capacitors 1352511
KYOCERA AVX 04023C682JAT2A

KYOCERA AVX 04023C682JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356717 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356717
MLCCs - Multilayer Ceramic Capacitors 1356717
KYOCERA AVX 04023C682JAT2A

KYOCERA AVX 04023C682JAT2A

Supplier's Site
Ceramic Capacitor 6800Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 98H1648 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
98H1648
Ceramic Capacitor 6800Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 98H1648
CERAMIC CAPACITOR 6800PF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:6800pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:6800pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 6800Pf, 25V, 5%, X7R, 0402, Reel; Capacitance Kyocera Avx - 13AC4381 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 25V, 5%, X7R, 0402, Reel; Capacitance Kyocera Avx
13AC4381
Cap, 6800Pf, 25V, 5%, X7R, 0402, Reel; Capacitance Kyocera Avx 13AC4381
CAP, 6800PF, 25V, 5%, X7R, 0402, REEL; Capacitance:6800pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 6800PF, 25V, 5%, X7R, 0402, REEL; Capacitance:6800pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1352511 98H1648 13AC4381
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 6800Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx Cap, 6800Pf, 25V, 5%, X7R, 0402, Reel; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R
Capacitance Type Fixed Fixed
Capacitance Range 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - M40G333J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details