Kyocera Corporation Ceramic Capacitor, 680Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04023C681KAT2A

Description
CERAMIC CAPACITOR, 680PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:680pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 680PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:680pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 680Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1539 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 680Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1539
Ceramic Capacitor, 680Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1539
CERAMIC CAPACITOR, 680PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:680pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 680PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:680pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1539
Product Name Ceramic Capacitor, 680Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details