Kyocera Corporation SMD 25V 5600pF Capacitor 04023C562KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71E562KH NEW GLOBAL PN 25V 5600pF A 581-KGM05AR71E562KH Product overview: 04023C562KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 5600pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 5600pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04023C562KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71E562KH NEW GLOBAL PN 25V 5600pF A 581-KGM05AR71E562KH Product overview: 04023C562KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 5600pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 5600pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04023C562KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 5600pF Capacitor
60-04023C562KAT2A
SMD 25V 5600pF Capacitor 60-04023C562KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71E562KH NEW GLOBAL PN 25V 5600pF A 581-KGM05AR71E562KH Product overview: 04023C562KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 5600pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 5600pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04023C562KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71E562KH NEW GLOBAL PN 25V 5600pF A 581-KGM05AR71E562KH Product overview: 04023C562KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 5600pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 5600pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04023C562KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 04023C562KAT2A - 904473-04023C562KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04023C562KAT2A
904473-04023C562KAT2A
Ceramic Capacitors - 04023C562KAT2A 904473-04023C562KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904473-04023C562KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 5600 pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 04023C562KAT2A-ND, 478-10081-2, 478-10081-1, 478-10081-6

Manufacturer: AVX Corporation
Win Source Part Number: 904473-04023C562KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 5600 pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 04023C562KAT2A-ND, 478-10081-2, 478-10081-1, 478-10081-6

Buy Now Datasheet
Ceramic Capacitor 5600Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 20J6322 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5600Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
20J6322
Ceramic Capacitor 5600Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 20J6322
CERAMIC CAPACITOR 5600PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:5600pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 5600PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:5600pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 5600Pf, 25V, 0402; Capacitance Kyocera Avx - 96Y8157 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 5600Pf, 25V, 0402; Capacitance Kyocera Avx
96Y8157
Cap, Mlcc, X7R, 5600Pf, 25V, 0402; Capacitance Kyocera Avx 96Y8157
CAP, MLCC, X7R, 5600PF, 25V, 0402; Capacitance:5600pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 5600PF, 25V, 0402; Capacitance:5600pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
04023C562KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 04023C562KAT2A
25V 5.6nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 5.6nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 04023C562KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023C562KAT2A
Ceramic Capacitors 04023C562KAT2A
CAP CER 5600PF 25V X7R 0402

CAP CER 5600PF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-04023C562KAT2A 904473-04023C562KAT2A 20J6322 04023C562KAT2A 04023C562KAT2A
Product Name SMD 25V 5600pF Capacitor Ceramic Capacitors - 04023C562KAT2A Ceramic Capacitor 5600Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0056 microF 0.0056 microF 0.0056 microF 0.0056 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021331 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details