Kyocera Corporation Ceramic Capacitors 04023C391JAT2A

Description
390pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
390pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023C391JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023C391JAT2A-ND
Ceramic Capacitors 04023C391JAT2A-ND
390pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

390pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic, 390Pf, 25V, X7R, 5%, 0402; Capacitance Kyocera Avx - 22K2898 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 390Pf, 25V, X7R, 5%, 0402; Capacitance Kyocera Avx
22K2898
Capacitor Ceramic, 390Pf, 25V, X7R, 5%, 0402; Capacitance Kyocera Avx 22K2898
CAPACITOR CERAMIC, 390PF, 25V, X7R, 5%, 0402; Capacitance:390pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 390PF, 25V, X7R, 5%, 0402; Capacitance:390pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 04023C391JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04023C391JAT2A
Capacitors - Ceramic Capacitors 04023C391JAT2A
CAP CER 390PF 25V X7R 0402

CAP CER 390PF 25V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 04023C391JAT2A-ND 22K2898 04023C391JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic, 390Pf, 25V, X7R, 5%, 0402; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details