Kyocera Corporation Ceramic Capacitors 04023C332MAT2A

Description
CAP CER 3300PF 25V X7R 0402
Datasheet
Description
CAP CER 3300PF 25V X7R 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023C332MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023C332MAT2A
Ceramic Capacitors 04023C332MAT2A
CAP CER 3300PF 25V X7R 0402

CAP CER 3300PF 25V X7R 0402

Supplier's Site Datasheet
Capacitor Ceramic 3300Pf, 25V, X7R, 20%, 0402; Capacitance Kyocera Avx - 22K2897 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3300Pf, 25V, X7R, 20%, 0402; Capacitance Kyocera Avx
22K2897
Capacitor Ceramic 3300Pf, 25V, X7R, 20%, 0402; Capacitance Kyocera Avx 22K2897
CAPACITOR CERAMIC 3300PF, 25V, X7R, 20%, 0402; Capacitance:3300pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 3300PF, 25V, X7R, 20%, 0402; Capacitance:3300pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 04023C332MAT2A 22K2897
Product Name Ceramic Capacitors Capacitor Ceramic 3300Pf, 25V, X7R, 20%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 276AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C11AH7R5C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details