Kyocera Corporation Ceramic Capacitors 04023C332KAT2A

Description
CAP CER 3300PF 25V X7R 0402
Datasheet
Description
CAP CER 3300PF 25V X7R 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023C332KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023C332KAT2A
Ceramic Capacitors 04023C332KAT2A
CAP CER 3300PF 25V X7R 0402

CAP CER 3300PF 25V X7R 0402

Supplier's Site Datasheet
Ceramic Capacitor 3300Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1525 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1525
Ceramic Capacitor 3300Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1525
CERAMIC CAPACITOR 3300PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 04023C332KAT2A 55J1525
Product Name Ceramic Capacitors Ceramic Capacitor 3300Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C271K1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details