Kyocera Corporation Ceramic Capacitors 04023C301KAT2A

Description
300pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
300pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023C301KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023C301KAT2A-ND
Ceramic Capacitors 04023C301KAT2A-ND
300pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

300pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04023C301KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04023C301KAT2A
Capacitors - Ceramic Capacitors 04023C301KAT2A
CAP CER 300PF 25V X7R 0402

CAP CER 300PF 25V X7R 0402

Supplier's Site
Ceramic Capacitors - 04023C301KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023C301KAT2A
Ceramic Capacitors 04023C301KAT2A
CAP CER 300PF 25V X7R 0402

CAP CER 300PF 25V X7R 0402

Supplier's Site Datasheet
Capacitor Ceramic, 300Pf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx - 55J1520 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 300Pf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx
55J1520
Capacitor Ceramic, 300Pf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx 55J1520
CAPACITOR CERAMIC, 300PF, 25V, X7R, 10%, 0402; Capacitance:300pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 300PF, 25V, X7R, 10%, 0402; Capacitance:300pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 04023C301KAT2A-ND 04023C301KAT2A 04023C301KAT2A 55J1520
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 300Pf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701314 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 157XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details