Kyocera Corporation Ceramic Capacitors 04023C272KAT2A

Description
2700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023C272KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023C272KAT2A-ND
Ceramic Capacitors 04023C272KAT2A-ND
2700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

2700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 2700Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1519 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2700Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1519
Ceramic Capacitor 2700Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1519
CERAMIC CAPACITOR 2700PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:2700pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2700PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:2700pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 04023C272KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
04023C272KAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 04023C272KAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 04023C272KAT2A-ND 55J1519 04023C272KAT2A
Product Name Ceramic Capacitors Ceramic Capacitor 2700Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic - 105SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details