Kyocera Corporation Ceramic Capacitors 04023C271KAT2A

Description
270pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
270pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-04023C271KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04023C271KAT2ATR-ND
Ceramic Capacitors 478-04023C271KAT2ATR-ND
270pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

270pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-04023C271KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04023C271KAT2ADKR-ND
Ceramic Capacitors 478-04023C271KAT2ADKR-ND
270pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

270pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-04023C271KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04023C271KAT2ACT-ND
Ceramic Capacitors 478-04023C271KAT2ACT-ND
270pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

270pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 270Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1517 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 270Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1517
Ceramic Capacitor, 270Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1517
CERAMIC CAPACITOR, 270PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:270pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 270PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:270pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-04023C271KAT2ATR-ND 478-04023C271KAT2ADKR-ND 55J1517
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 270Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052079 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701055 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers