Kyocera Corporation Ceramic Capacitor 2200Pf, 25V, X7R, 20%, 0402; Capacitance Kyocera Avx 04023C222MAT2A

Description
CERAMIC CAPACITOR 2200PF, 25V, X7R, 20%, 0402; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 2200PF, 25V, X7R, 20%, 0402; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf, 25V, X7R, 20%, 0402; Capacitance Kyocera Avx - 55J1514 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 25V, X7R, 20%, 0402; Capacitance Kyocera Avx
55J1514
Ceramic Capacitor 2200Pf, 25V, X7R, 20%, 0402; Capacitance Kyocera Avx 55J1514
CERAMIC CAPACITOR 2200PF, 25V, X7R, 20%, 0402; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 25V, X7R, 20%, 0402; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1514
Product Name Ceramic Capacitor 2200Pf, 25V, X7R, 20%, 0402; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details