Kyocera Corporation Ceramic Capacitors 04023C222KAT2A

Description
CAP CER 2200PF 25V X7R 0402
Datasheet
Description
CAP CER 2200PF 25V X7R 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023C222KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023C222KAT2A
Ceramic Capacitors 04023C222KAT2A
CAP CER 2200PF 25V X7R 0402

CAP CER 2200PF 25V X7R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
04023C222KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 04023C222KAT2A
25V 2.2nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 2.2nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitor 2200Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 13J0434 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
13J0434
Ceramic Capacitor 2200Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 13J0434
CERAMIC CAPACITOR 2200PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 2200Pf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx - 94W2837 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx
94W2837
Ceramic Capacitor 2200Pf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx 94W2837
CERAMIC CAPACITOR 2200PF, 25V, X7R, 10%, 0402; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 25V, X7R, 10%, 0402; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 04023C222KAT2A 04023C222KAT2A 13J0434
Product Name Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor 2200Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Technology Film Capacitors Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 336AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers