Kyocera Corporation Ceramic Capacitors 04023C122KAT2A

Description
1200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023C122KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023C122KAT2A-ND
Ceramic Capacitors 04023C122KAT2A-ND
1200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

1200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04023C122KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04023C122KAT2A
Capacitors - Ceramic Capacitors 04023C122KAT2A
CAP CER 1200PF 25V X7R 0402

CAP CER 1200PF 25V X7R 0402

Supplier's Site
Ceramic Capacitor 1200Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1497 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1200Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1497
Ceramic Capacitor 1200Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1497
CERAMIC CAPACITOR 1200PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:1200pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1200PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:1200pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 04023C122KAT2A-ND 04023C122KAT2A 55J1497
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 1200Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701323 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details