Kyocera Corporation Capacitor Ceramic, 100Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 04023C101JAT2A

Description
CAPACITOR CERAMIC, 100PF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC, 100PF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 100Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1488 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 100Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1488
Capacitor Ceramic, 100Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1488
CAPACITOR CERAMIC, 100PF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

CAPACITOR CERAMIC, 100PF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 04023C101JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023C101JAT2A
Ceramic Capacitors 04023C101JAT2A
CAP CER 100PF 25V X7R 0402

CAP CER 100PF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J1488 04023C101JAT2A
Product Name Capacitor Ceramic, 100Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details