Kyocera Corporation Ceramic Capacitors 04023A510KAT2A

Description
51pF ±10% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
51pF ±10% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023A510KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023A510KAT2A-ND
Ceramic Capacitors 04023A510KAT2A-ND
51pF ±10% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

51pF ±10% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 51Pf 25V, C0G, 10%, 0402; Capacitance Kyocera Avx - 55J1456 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 51Pf 25V, C0G, 10%, 0402; Capacitance Kyocera Avx
55J1456
Capacitor Ceramic 51Pf 25V, C0G, 10%, 0402; Capacitance Kyocera Avx 55J1456
CAPACITOR CERAMIC 51PF 25V, C0G, 10%, 0402; Capacitance:51pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 51PF 25V, C0G, 10%, 0402; Capacitance:51pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 04023A510KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04023A510KAT2A
Capacitors - Ceramic Capacitors 04023A510KAT2A
CAP CER 51PF 25V NP0 0402

CAP CER 51PF 25V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 04023A510KAT2A-ND 55J1456 04023A510KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 51Pf 25V, C0G, 10%, 0402; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - P10R473K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details