Kyocera Corporation Capacitor Ceramic 33Pf 25V, C0G, 10%, 0402; Capacitance Kyocera Avx 04023A330KAT4A

Description
CAPACITOR CERAMIC 33PF 25V, C0G, 10%, 0402; Capacitance:33pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 33PF 25V, C0G, 10%, 0402; Capacitance:33pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 33Pf 25V, C0G, 10%, 0402; Capacitance Kyocera Avx - 55J1433 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 33Pf 25V, C0G, 10%, 0402; Capacitance Kyocera Avx
55J1433
Capacitor Ceramic 33Pf 25V, C0G, 10%, 0402; Capacitance Kyocera Avx 55J1433
CAPACITOR CERAMIC 33PF 25V, C0G, 10%, 0402; Capacitance:33pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR CERAMIC 33PF 25V, C0G, 10%, 0402; Capacitance:33pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1433
Product Name Capacitor Ceramic 33Pf 25V, C0G, 10%, 0402; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers