Kyocera Corporation Ceramic Capacitors 04023A300JAT2A

Description
30pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
30pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023A300JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023A300JAT2A-ND
Ceramic Capacitors 04023A300JAT2A-ND
30pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

30pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04023A300JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04023A300JAT2A
Capacitors - Ceramic Capacitors 04023A300JAT2A
CAP CER 30PF 25V NP0 0402

CAP CER 30PF 25V NP0 0402

Supplier's Site
Ceramic Capacitor 30Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx - 55J1427 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 30Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx
55J1427
Ceramic Capacitor 30Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx 55J1427
CERAMIC CAPACITOR 30PF 25V, C0G, 5%, 0402; Capacitance:30pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 30PF 25V, C0G, 5%, 0402; Capacitance:30pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 04023A300JAT2A-ND 04023A300JAT2A 55J1427
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 30Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details