Kyocera Corporation Ceramic Capacitor 27Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04023A270KAT2A

Description
CERAMIC CAPACITOR 27PF 25V, C0G, 10%, 0402, FULL REEL; Capacitance:27pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 27PF 25V, C0G, 10%, 0402, FULL REEL; Capacitance:27pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 27Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1419 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 27Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1419
Ceramic Capacitor 27Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1419
CERAMIC CAPACITOR 27PF 25V, C0G, 10%, 0402, FULL REEL; Capacitance:27pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 27PF 25V, C0G, 10%, 0402, FULL REEL; Capacitance:27pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1419
Product Name Ceramic Capacitor 27Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details