AVX Corporation Ceramic Capacitor 220Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 04023A221JAT2A.

Description
CERAMIC CAPACITOR 220PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 220PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 220Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 26AC5331 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
26AC5331
Ceramic Capacitor 220Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 26AC5331
CERAMIC CAPACITOR 220PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5331
Product Name Ceramic Capacitor 220Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details