Kyocera Corporation Ceramic Capacitors 04023A201JAT2A

Description
200pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
200pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023A201JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023A201JAT2A-ND
Ceramic Capacitors 04023A201JAT2A-ND
200pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

200pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04023A201JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04023A201JAT2A
Capacitors - Ceramic Capacitors 04023A201JAT2A
CAP CER 200PF 25V NP0 0402

CAP CER 200PF 25V NP0 0402

Supplier's Site
Capacitor Ceramic 200Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx - 55J1406 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 200Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx
55J1406
Capacitor Ceramic 200Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx 55J1406
CAPACITOR CERAMIC 200PF 25V, C0G, 5%, 0402; Capacitance:200pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 200PF 25V, C0G, 5%, 0402; Capacitance:200pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 04023A201JAT2A-ND 04023A201JAT2A 55J1406
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 200Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 254LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details