Kyocera Corporation Ceramic Capacitors 04023A160JAT2A

Description
16pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
16pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023A160JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023A160JAT2A-ND
Ceramic Capacitors 04023A160JAT2A-ND
16pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

16pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 16Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx - 55J1391 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 16Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx
55J1391
Ceramic Capacitor 16Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx 55J1391
CERAMIC CAPACITOR 16PF 25V, C0G, 5%, 0402; Capacitance:16pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 16PF 25V, C0G, 5%, 0402; Capacitance:16pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 04023A160JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04023A160JAT2A
Capacitors - Ceramic Capacitors 04023A160JAT2A
CAP CER 16PF 25V NP0 0402

CAP CER 16PF 25V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 04023A160JAT2A-ND 55J1391 04023A160JAT2A
Product Name Ceramic Capacitors Ceramic Capacitor 16Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 338-4387-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1701104 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details