Kyocera Corporation Ceramic Capacitors 04023A101KAT2A

Description
CAP CER 100PF 25V NP0 0402
Datasheet
Description
CAP CER 100PF 25V NP0 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023A101KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023A101KAT2A
Ceramic Capacitors 04023A101KAT2A
CAP CER 100PF 25V NP0 0402

CAP CER 100PF 25V NP0 0402

Supplier's Site Datasheet
Ceramic Capacitor 100Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 02H0102 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
02H0102
Ceramic Capacitor 100Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 02H0102
CERAMIC CAPACITOR 100PF 25V, C0G, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 25V, C0G, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9050 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9050
Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9050
SMD Multilayer Ceramic Capacitor, 100 pF, 10%, C0G / NP0, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 100 pF, 10%, C0G / NP0, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 25V, 10%, C0G, 0402, Reel; Capacitance Kyocera Avx - 13AC4376 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 25V, 10%, C0G, 0402, Reel; Capacitance Kyocera Avx
13AC4376
Cap, 100Pf, 25V, 10%, C0G, 0402, Reel; Capacitance Kyocera Avx 13AC4376
CAP, 100PF, 25V, 10%, C0G, 0402, REEL; Capacitance:100pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

CAP, 100PF, 25V, 10%, C0G, 0402, REEL; Capacitance:100pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 04023A101KAT2A 02H0102 95W9050 13AC4376
Product Name Ceramic Capacitors Ceramic Capacitor 100Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 100 Pf, 10%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 100Pf, 25V, 10%, C0G, 0402, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details