AVX Corporation Connectors, Interconnects - Sockets for ICs, Transistors - Socket Adapters 04023A100KAT2A

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Sockets for ICs, Transistors - Socket Adapters Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: X7S Tolerance (+ or -): 5% Termination: Solder Length: 0.50' (152.4mm) Width: 0.984" (25.00mm) Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Sockets for ICs, Transistors - Socket Adapters Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: X7S Tolerance (+ or -): 5% Termination: Solder Length: 0.50' (152.4mm) Width: 0.984" (25.00mm) Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - Socket Adapters -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - Socket Adapters
Connectors, Interconnects - Sockets for ICs, Transistors - Socket Adapters
Manufacturer: AMIS Category: Connectors, Interconnects - Sockets for ICs, Transistors - Socket Adapters Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: X7S Tolerance (+ or -): 5% Termination: Solder Length: 0.50' (152.4mm) Width: 0.984" (25.00mm) Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Connectors, Interconnects - Sockets for ICs, Transistors - Socket Adapters
Capacitance: 0.22μF
Voltage Rating DC: 2V
Dielectric: X7S
Tolerance (+ or -): 5%
Termination: Solder
Length: 0.50' (152.4mm)
Width: 0.984" (25.00mm)
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects - Sockets for ICs, Transistors - Socket Adapters
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

5 Tabs Quick Fit Header - 7815 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
DIL Sockets - 1831562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
611 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details