Kyocera Corporation SMD 25V 10pF Capacitor 04023A100JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1E100JH NEW GLOBAL PN 25V 10pF C A 581-KGM05ACG1E100JH Product overview: 04023A100JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04023A100JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1E100JH NEW GLOBAL PN 25V 10pF C A 581-KGM05ACG1E100JH Product overview: 04023A100JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04023A100JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 10pF Capacitor
60-04023A100JAT2A
SMD 25V 10pF Capacitor 60-04023A100JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1E100JH NEW GLOBAL PN 25V 10pF C A 581-KGM05ACG1E100JH Product overview: 04023A100JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04023A100JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1E100JH NEW GLOBAL PN 25V 10pF C A 581-KGM05ACG1E100JH Product overview: 04023A100JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04023A100JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 10Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1371 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1371
Ceramic Capacitor 10Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1371
CERAMIC CAPACITOR 10PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:10pF; Voltage(DC):25V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:10pF; Voltage(DC):25V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 10 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9049 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 10 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9049
Smd Multilayer Ceramic Capacitor, 10 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9049
SMD Multilayer Ceramic Capacitor, 10 pF, 5%, C0G / NP0, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 10 pF, 5%, C0G / NP0, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 10Pf, 25V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 92AH6319 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 25V, Mlcc, 0402 Rohs Compliant Kyocera Avx
92AH6319
Cap, 10Pf, 25V, Mlcc, 0402 Rohs Compliant Kyocera Avx 92AH6319
CAP, 10PF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 10PF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
04023A100JAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 04023A100JAT2A
25V 10pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 10pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
CAP CER 10PF 25V C0G/NP0 0402 - 66-04023A100JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 10PF 25V C0G/NP0 0402
66-04023A100JAT2A
CAP CER 10PF 25V C0G/NP0 0402 66-04023A100JAT2A
CAP CER 10PF 25V C0G/NP0 0402

CAP CER 10PF 25V C0G/NP0 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-04023A100JAT2A 55J1371 95W9049 92AH6319 04023A100JAT2A 66-04023A100JAT2A
Product Name SMD 25V 10pF Capacitor Ceramic Capacitor 10Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 10 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 10Pf, 25V, Mlcc, 0402 Rohs Compliant Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CAP CER 10PF 25V C0G/NP0 0402
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX122M100H032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details