1.8pF Thin Film Capacitor 100V 0402 (1005 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-04021J1R8P4STR\\500TR-ND |
| Product Name | Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Film Capacitors |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |