Cap Silicon 0.8pF 100V 0±30ppm/°C 0.02pF SMD 0402 125°C T/R Automotive AEC-Q200 Product overview: 04021J0R8PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.8pF, 100V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.8pF, 100V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04021J0R8PBSTR can be used for catalog matching and distributor lookup.
0.8pF Thin Film Capacitor 100V 0402 (1005 Metric)
0.8pF Thin Film Capacitor 100V 0402 (1005 Metric)
0.8pF Thin Film Capacitor 100V 0402 (1005 Metric)
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
Manufacturer: KYOCERA AVX
Win Source Part Number: 1330329-04021J0R8PBS
Category: Capacitors>Thin Film Capacitors
Packaging: Reel - TR
Features: RF, High Q, Low Loss
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 0.8 pF
Tolerance: ±0.02pF
Voltage - Rated: 100 V
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-9758-1,478-9758-
RoHS Status: ROHS3 Compliant
Silicon RF Capacitors / Thin Film 100V 0.8pF .02pFTol ThinFilm 0402
CAP THIN FILM 0.8PF 100V 0402
CAP THIN FILM 0.8PF 100V 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Richardson RFPD | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 68-04021J0R8PBSTR | 478-9758-6-ND | 478-9758-1-ND | 04021J0R8PBSTR | 1330329-04021J0R8PBSTR | 04021J0R8PBSTR | 04021J0R8PBSTR | 04021J0R8PBSTR |
| Product Name | Automotive SMD 0.8pF 100V Capacitor | Thin Film Capacitors | Thin Film Capacitors | Hi-Q Thin Film Capacitors | Capacitors - Thin Film Capacitors | Silicon RF Capacitors / Thin Film | Capacitors - Thin Film Capacitors | Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | ||||||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | ||||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |