Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
0.6pF Thin Film Capacitor 100V 0402 (1005 Metric)
CAP THIN FILM 0.6PF 100V 0402
ACCU-F/P / T&R ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 04021J0R6ABWTR | 478-04021J0R6ABWTR-ND | 04021J0R6ABWTR | 21T8246 |
| Product Name | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors | Accu-F/p / T&r Rohs Compliant Kyocera Avx |
| Capacitance Range | 6.00E-7 microF | 6.00E-7 microF | ||
| WVDC | 100 volts | 100 volts | ||
| Lead Style | Tape and Reel | Surface Mount (SMT) | ||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology; 0402 (1005 Metric) | |
| Packing Method | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel |