Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
0.4pF Thin Film Capacitor 100V 0402 (1005 Metric)
ACCU-F/P / T&R ROHS COMPLIANT: YES
CAP THIN FILM 0.4PF 100V 0402
CAP THIN FILM 0.4PF 100V 0402
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 04021J0R4BBSTR | 478-04021J0R4BBSTR-ND | 21T8245 | 04021J0R4BBSTR | 04021J0R4BBSTR |
| Product Name | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Accu-F/p / T&r Rohs Compliant Kyocera Avx | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Capacitance Range | 4.00E-7 microF | 4.00E-7 microF | 4.00E-7 microF | ||
| WVDC | 100 volts | 100 volts | |||
| Lead Style | Tape and Reel | Surface Mount (SMT) | |||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; 0402 (1005 Metric) | |
| Packing Method | Tape Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |