Kyocera Corporation Ceramic Capacitors 0306ZD224KAT2A

Description
0.22µF ±10% 10V Ceramic Capacitor X5R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 10V Ceramic Capacitor X5R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6191-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6191-2-ND
Ceramic Capacitors 478-6191-2-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0306 (0816 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6191-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6191-1-ND
Ceramic Capacitors 478-6191-1-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0306 (0816 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6191-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6191-6-ND
Ceramic Capacitors 478-6191-6-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0306 (0816 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.22Uf, 10V, X5R, 10%, 306, Full Reel; Capacitance Kyocera Avx - 55J1066 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 10V, X5R, 10%, 306, Full Reel; Capacitance Kyocera Avx
55J1066
Ceramic Capacitor 0.22Uf, 10V, X5R, 10%, 306, Full Reel; Capacitance Kyocera Avx 55J1066
CERAMIC CAPACITOR 0.22UF, 10V, X5R, 10%, 306, FULL REEL; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 10V, X5R, 10%, 306, FULL REEL; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-6191-2-ND 478-6191-6-ND 55J1066
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.22Uf, 10V, X5R, 10%, 306, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers