Kyocera Corporation Ceramic Capacitors 0306ZC104KAT2A

Description
0.1µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR71A104KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71A104KTCT-ND
Ceramic Capacitors 478-KGL15ZR71A104KTCT-ND
0.1µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

0.1µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL15ZR71A104KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71A104KTTR-ND
Ceramic Capacitors 478-KGL15ZR71A104KTTR-ND
0.1µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

0.1µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL15ZR71A104KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71A104KTDKR-ND
Ceramic Capacitors 478-KGL15ZR71A104KTDKR-ND
0.1µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

0.1µF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1441844 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441844
MLCCs - Multilayer Ceramic Capacitors 1441844
KYOCERA AVX 0306ZC104KAT2A

KYOCERA AVX 0306ZC104KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441935 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441935
MLCCs - Multilayer Ceramic Capacitors 1441935
KYOCERA AVX 0306ZC104KAT2A

KYOCERA AVX 0306ZC104KAT2A

Supplier's Site
Ceramic Capacitors - 0306ZC104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0306ZC104KAT2A
Ceramic Capacitors 0306ZC104KAT2A
CAP CER 0.1UF 10V X7R 0306

CAP CER 0.1UF 10V X7R 0306

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 10V, X7R, 10%, 306; Capacitance Kyocera Avx - 96M1106 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 10V, X7R, 10%, 306; Capacitance Kyocera Avx
96M1106
Ceramic Capacitor, 0.1Uf, 10V, X7R, 10%, 306; Capacitance Kyocera Avx 96M1106
CERAMIC CAPACITOR, 0.1UF, 10V, X7R, 10%, 306; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 10V, X7R, 10%, 306; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 10V, X7R, 10%, 306, Full Reel; Capacitance Kyocera Avx - 94C2999 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 10V, X7R, 10%, 306, Full Reel; Capacitance Kyocera Avx
94C2999
Ceramic Capacitor, 0.1Uf, 10V, X7R, 10%, 306, Full Reel; Capacitance Kyocera Avx 94C2999
CERAMIC CAPACITOR, 0.1UF, 10V, X7R, 10%, 306, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 10V, X7R, 10%, 306, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGL15ZR71A104KTCT-ND 478-KGL15ZR71A104KTDKR-ND 1441844 0306ZC104KAT2A 96M1106
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 10V, X7R, 10%, 306; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details