Kyocera Corporation Ceramic Capacitors 0306ZC102KAT2A

Description
1000pF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR71A102KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71A102KTTR-ND
Ceramic Capacitors 478-KGL15ZR71A102KTTR-ND
1000pF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

1000pF ±10% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL15ZR71A102KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71A102KTCT-ND
Ceramic Capacitors 478-KGL15ZR71A102KTCT-ND
CAP CER 1000PF 10V X7R 0306

CAP CER 1000PF 10V X7R 0306

Buy Now Datasheet
Ceramic Capacitors - 478-KGL15ZR71A102KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71A102KTDKR-ND
Ceramic Capacitors 478-KGL15ZR71A102KTDKR-ND
CAP CER 1000PF 10V X7R 0306

CAP CER 1000PF 10V X7R 0306

Buy Now Datasheet
Capacitor Ceramic 1000Pf, 10V, X7R, 10%, 306; Capacitance Kyocera Avx - 55J1055 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf, 10V, X7R, 10%, 306; Capacitance Kyocera Avx
55J1055
Capacitor Ceramic 1000Pf, 10V, X7R, 10%, 306; Capacitance Kyocera Avx 55J1055
CAPACITOR CERAMIC 1000PF, 10V, X7R, 10%, 306; Capacitance:1000pF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF, 10V, X7R, 10%, 306; Capacitance:1000pF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGL15ZR71A102KTTR-ND 478-KGL15ZR71A102KTDKR-ND 55J1055
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1000Pf, 10V, X7R, 10%, 306; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.1uF;Multilayer;Radial;100 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186303 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details