Kyocera Corporation Ceramic Capacitors 03066C224MAT4A

Description
0.22µF ±20% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR70J224MMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR70J224MMTR-ND
Ceramic Capacitors 478-KGL15ZR70J224MMTR-ND
0.22µF ±20% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)

0.22µF ±20% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf 6.3V, X7R, 20%, 306; Capacitance Kyocera Avx - 55J1084 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf 6.3V, X7R, 20%, 306; Capacitance Kyocera Avx
55J1084
Capacitor Ceramic 0.22Uf 6.3V, X7R, 20%, 306; Capacitance Kyocera Avx 55J1084
CAPACITOR CERAMIC 0.22UF 6.3V, X7R, 20%, 306; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0306 [0816 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF 6.3V, X7R, 20%, 306; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0306 [0816 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGL15ZR70J224MMTR-ND 55J1084
Product Name Ceramic Capacitors Capacitor Ceramic 0.22Uf 6.3V, X7R, 20%, 306; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details