Kyocera Corporation Thin Film Capacitors 0201ZK5R6BBSTR

Description
5.6pF Thin Film Capacitor 10V 0201 (0603 Metric)
Request a Quote Datasheet
Description
5.6pF Thin Film Capacitor 10V 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-4387-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4387-2-ND
Thin Film Capacitors 478-4387-2-ND
5.6pF Thin Film Capacitor 10V 0201 (0603 Metric)

5.6pF Thin Film Capacitor 10V 0201 (0603 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4387-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4387-1-ND
Thin Film Capacitors 478-4387-1-ND
5.6pF Thin Film Capacitor 10V 0201 (0603 Metric)

5.6pF Thin Film Capacitor 10V 0201 (0603 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4387-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4387-6-ND
Thin Film Capacitors 478-4387-6-ND
5.6pF Thin Film Capacitor 10V 0201 (0603 Metric)

5.6pF Thin Film Capacitor 10V 0201 (0603 Metric)

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 0201ZK5R6BBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
0201ZK5R6BBSTR
Hi-Q Thin Film Capacitors 0201ZK5R6BBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
CAP THIN FILM 5.6PF 10V 0201 - 66-0201ZK5R6BBSTR - Utmel Electronic Limited
Hong Kong, China
CAP THIN FILM 5.6PF 10V 0201
66-0201ZK5R6BBSTR
CAP THIN FILM 5.6PF 10V 0201 66-0201ZK5R6BBSTR
CAP THIN FILM 5.6PF 10V 0201

CAP THIN FILM 5.6PF 10V 0201

Supplier's Site
Capacitors - Thin Film Capacitors - 0201ZK5R6BBSTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
0201ZK5R6BBSTR
Capacitors - Thin Film Capacitors 0201ZK5R6BBSTR
CAP THIN FILM 5.6PF 10V 0201

CAP THIN FILM 5.6PF 10V 0201

Supplier's Site
Thin Film Capacitors - 0201ZK5R6BBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
0201ZK5R6BBSTR
Thin Film Capacitors 0201ZK5R6BBSTR
CAP THIN FILM 5.6PF 10V 0201

CAP THIN FILM 5.6PF 10V 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD Utmel Electronic Limited Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4387-2-ND 478-4387-6-ND 0201ZK5R6BBSTR 66-0201ZK5R6BBSTR 0201ZK5R6BBSTR 0201ZK5R6BBSTR
Product Name Thin Film Capacitors Thin Film Capacitors Hi-Q Thin Film Capacitors CAP THIN FILM 5.6PF 10V 0201 Capacitors - Thin Film Capacitors Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT) Surface Mount (SMT) Tape and Reel Surface Mount
Mounting Style Surface Mount Technology Surface Mount Technology Tape and Reel Surface Mount Technology; Surface Mount Surface Mount Technology; 0201 (0603 Metric) Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 380LX151M350J022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers