4.5pF Thin Film Capacitor 10V 0201 (0603 Metric)
CAP THIN FILM 4.5PF 10V 0201
CAP THIN FILM 4.5PF 10V 0201
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-2745-2-ND | 0201ZK4R5BBWTR | 0201ZK4R5BBWTR |
| Product Name | Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Lead Style | Surface Mount (SMT) | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; 0201 (0603 Metric) |