4.1pF Thin Film Capacitor 10V 0201 (0603 Metric)
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
CAP THIN FILM 4.1PF 10V 0201
CAP THIN FILM 4.1PF 10V 0201
ACCU-F/P / T&R ROHS COMPLIANT: YES
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4385-2-ND | 0201ZK4R1BBSTR | 0201ZK4R1BBSTR | 0201ZK4R1BBSTR | 66M2033 |
| Product Name | Thin Film Capacitors | Hi-Q Thin Film Capacitors | Capacitors - Thin Film Capacitors | Thin Film Capacitors | Accu-F/p / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Lead Style | Surface Mount (SMT) | Tape and Reel | |||
| Mounting Style | Surface Mount Technology | Tape and Reel | Surface Mount Technology; 0201 (0603 Metric) | Surface Mount Technology; Surface Mount |