AVX Corporation Automotive Qualification Standard Kyocera Avx 0201ZJ2R3BBSTR\500.

Description
Automotive Qualification Standard:- RoHS Compliant: Yes
Description
Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Kyocera AVX Accu-P® 61AC3046 is a thin-film chip capacitor designed for high-frequency applications, particularly in the automotive sector. It features ultra-low equivalent series resistance (ESR) and high-quality factor (Q), making it suitable for use in RF signal and power applications. The capacitor is constructed using high-purity dielectric materials, ensuring low losses at frequencies exceeding 40 GHz. With tight capacitance tolerances and minimal batch-to-batch variability, this component is ideal for precision applications in mobile communications, satellite systems, and military communications. The operating temperature range is from -55°C to +125°C, and it meets various international quality standards, including ISO 9001. The capacitor is also RoHS compliant, making it suitable for environmentally conscious designs. Engineers may find the Accu-P® series particularly beneficial for applications requiring high stability and reliability under varying conditions, such as in automotive electronics.

Datasheet Summary
Powered by GS/AI

The Kyocera AVX Accu-P® 61AC3046 is a thin-film chip capacitor designed for high-frequency applications, particularly in the automotive sector. It features ultra-low equivalent series resistance (ESR) and high-quality factor (Q), making it suitable for use in RF signal and power applications. The capacitor is constructed using high-purity dielectric materials, ensuring low losses at frequencies exceeding 40 GHz. With tight capacitance tolerances and minimal batch-to-batch variability, this component is ideal for precision applications in mobile communications, satellite systems, and military communications. The operating temperature range is from -55°C to +125°C, and it meets various international quality standards, including ISO 9001. The capacitor is also RoHS compliant, making it suitable for environmentally conscious designs. Engineers may find the Accu-P® series particularly beneficial for applications requiring high stability and reliability under varying conditions, such as in automotive electronics.

Suppliers

Company
Product
Description
Supplier Links
Automotive Qualification Standard Kyocera Avx - 61AC3046 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Qualification Standard Kyocera Avx
61AC3046
Automotive Qualification Standard Kyocera Avx 61AC3046
Automotive Qualification Standard:- RoHS Compliant: Yes

Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61AC3046
Product Name Automotive Qualification Standard Kyocera Avx
Applications Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers