Kyocera Corporation Ceramic Capacitors 0201ZD822KAT2A

Description
8200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1050-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1050-1-ND
Ceramic Capacitors 478-1050-1-ND
8200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

8200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1050-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1050-2-ND
Ceramic Capacitors 478-1050-2-ND
8200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

8200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1050-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1050-6-ND
Ceramic Capacitors 478-1050-6-ND
8200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

8200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Capacitor Ceramic 8200Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx - 56K4220 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8200Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
56K4220
Capacitor Ceramic 8200Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 56K4220
CAPACITOR CERAMIC 8200PF, 10V, X5R, 10%, 0201, FULL REEL; Capacitance:8200pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 8200PF, 10V, X5R, 10%, 0201, FULL REEL; Capacitance:8200pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1050-1-ND 478-1050-6-ND 56K4220
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 8200Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers