Kyocera Corporation Capacitor Ceramic 6800Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 0201ZD682KAT2A

Description
CAPACITOR CERAMIC 6800PF, 10V, X5R, 10%, 0201, FULL REEL; Capacitance:6800pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 6800PF, 10V, X5R, 10%, 0201, FULL REEL; Capacitance:6800pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 6800Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx - 55J0900 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
55J0900
Capacitor Ceramic 6800Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 55J0900
CAPACITOR CERAMIC 6800PF, 10V, X5R, 10%, 0201, FULL REEL; Capacitance:6800pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 6800PF, 10V, X5R, 10%, 0201, FULL REEL; Capacitance:6800pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J0900
Product Name Capacitor Ceramic 6800Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers