Kyocera Corporation Ceramic Capacitors 0201ZD562KAT2A

Description
5600pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1048-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1048-6-ND
Ceramic Capacitors 478-1048-6-ND
5600pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

5600pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1048-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1048-2-ND
Ceramic Capacitors 478-1048-2-ND
5600pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

5600pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1048-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1048-1-ND
Ceramic Capacitors 478-1048-1-ND
5600pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

5600pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, Mlcc, X5R, 5600Pf, 10V, 0201; Capacitance Kyocera Avx - 60R6122 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 5600Pf, 10V, 0201; Capacitance Kyocera Avx
60R6122
Cap, Mlcc, X5R, 5600Pf, 10V, 0201; Capacitance Kyocera Avx 60R6122
CAP, MLCC, X5R, 5600PF, 10V, 0201; Capacitance:5600pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X5R, 5600PF, 10V, 0201; Capacitance:5600pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 5600Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx - 66M2016 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5600Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
66M2016
Ceramic Capacitor 5600Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 66M2016
CERAMIC CAPACITOR 5600PF, 10V, X5R, 10%, 0201, FULL REEL; Capacitance:5600pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 5600PF, 10V, X5R, 10%, 0201, FULL REEL; Capacitance:5600pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1048-6-ND 478-1048-2-ND 60R6122
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X5R, 5600Pf, 10V, 0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers