Kyocera Corporation Ceramic Capacitors 0201ZD392KAT2A

Description
3900pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
3900pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1046-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1046-2-ND
Ceramic Capacitors 478-1046-2-ND
3900pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

3900pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1046-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1046-1-ND
Ceramic Capacitors 478-1046-1-ND
3900pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

3900pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1046-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1046-6-ND
Ceramic Capacitors 478-1046-6-ND
3900pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

3900pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0201ZD392KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201ZD392KAT2A
Ceramic Capacitors 0201ZD392KAT2A
CAP CER 3900PF 10V X5R 0201

CAP CER 3900PF 10V X5R 0201

Supplier's Site Datasheet
Capacitor Ceramic 3900Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx - 55J0895 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3900Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
55J0895
Capacitor Ceramic 3900Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 55J0895
CAPACITOR CERAMIC 3900PF, 10V, X5R, 10%, 0201, FULL REEL; Capacitance:3900pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 3900PF, 10V, X5R, 10%, 0201, FULL REEL; Capacitance:3900pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1046-2-ND 478-1046-6-ND 0201ZD392KAT2A 55J0895
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 3900Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C17AH820K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details